Microsemi Corp. Interface - Interface - Telecom - MT88E43BSR1 MT88E43BSR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138820-MT88E43BSR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.7mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138820-MT88E43BSR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.7mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88E43BSR1 - 138820-MT88E43BSR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88E43BSR1
138820-MT88E43BSR1
Interface - Interface - Telecom - MT88E43BSR1 138820-MT88E43BSR1
Manufacturer: Microsemi Corporation Win Source Part Number: 138820-MT88E43BSR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.7mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 138820-MT88E43BSR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Purpose: Telecom Circuit
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 4.7mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - MT88E43BSR1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT88E43BSR1
Telecom Interface ICs MT88E43BSR1
Telecom Interface ICs Pb Free Calling Number ID Circuit 2

Telecom Interface ICs Pb Free Calling Number ID Circuit 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 138820-MT88E43BSR1 MT88E43BSR1
Product Name Interface - Interface - Telecom - MT88E43BSR1 Telecom Interface ICs
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L04/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Controllers - 448-88Q5072-B2-BYZ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Package Type BGA; 356-BGA
View Details