Microsemi Corp. Interface - Interface - Telecom - MT88E43BS1 MT88E43BS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080969-MT88E43BS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080969-MT88E43BS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88E43BS1 - 1080969-MT88E43BS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88E43BS1
1080969-MT88E43BS1
Interface - Interface - Telecom - MT88E43BS1 1080969-MT88E43BS1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080969-MT88E43BS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080969-MT88E43BS1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Purpose: Telecom Circuit
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 4.7mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
MT88E43BS1
Telecom Interface ICs MT88E43BS1
Telecom Interface ICs Pb Free Calling Number ID Circuit 2

Telecom Interface ICs Pb Free Calling Number ID Circuit 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1080969-MT88E43BS1 MT88E43BS1
Product Name Interface - Interface - Telecom - MT88E43BS1 Telecom Interface ICs
Supply Voltage Other; 2.7 V ~ 5.5 V Other; 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS40K21ENCXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details