Microsemi Corp. Interface - Interface - Telecom - MT88E39AS1 MT88E39AS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080968-MT88E39AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080968-MT88E39AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88E39AS1 - 1080968-MT88E39AS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88E39AS1
1080968-MT88E39AS1
Interface - Interface - Telecom - MT88E39AS1 1080968-MT88E39AS1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080968-MT88E39AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080968-MT88E39AS1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Telecom Circuit
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.9mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
MT88E39AS1
Telecom Interface ICs MT88E39AS1
Telecom Interface ICs Pb Free CNIC 1.1

Telecom Interface ICs Pb Free CNIC 1.1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1080968-MT88E39AS1 MT88E39AS1
Product Name Interface - Interface - Telecom - MT88E39AS1 Telecom Interface ICs
Supply Voltage Other; 2.7 V ~ 5.5 V Other; 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - ADM6996IX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers