Microsemi Corp. Interface - Interface - Telecom - MT8889CE1 MT8889CE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790203-MT8889CE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Family Name: MT8889C Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): CM8880SI; ML7005MB; MC145740F; CM8880-2PI; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790203-MT8889CE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Family Name: MT8889C Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): CM8880SI; ML7005MB; MC145740F; CM8880-2PI; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8889CE1 - 790203-MT8889CE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8889CE1
790203-MT8889CE1
Interface - Interface - Telecom - MT8889CE1 790203-MT8889CE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790203-MT8889CE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Family Name: MT8889C Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): CM8880SI; ML7005MB; MC145740F; CM8880-2PI; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 790203-MT8889CE1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Transceiver
Family Name: MT8889C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): CM8880SI; ML7005MB; MC145740F; CM8880-2PI;
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790203-MT8889CE1
Product Name Interface - Interface - Telecom - MT8889CE1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Switch ICs - 349367 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details