Microsemi Corp. Interface - Interface - Telecom - MT8888CE1 MT8888CE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080964-MT8888CE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080964-MT8888CE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8888CE1 - 1080964-MT8888CE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8888CE1
1080964-MT8888CE1
Interface - Interface - Telecom - MT8888CE1 1080964-MT8888CE1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080964-MT8888CE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080964-MT8888CE1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Purpose: DTMF Transceiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1080964-MT8888CE1
Product Name Interface - Interface - Telecom - MT8888CE1
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details