Microsemi Corp. Interface - Interface - Telecom - MT8885AN1 MT8885AN1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790202-MT8885AN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Family Name: MT8885 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): M-8888-01SM; CM8880SI; ML7005MB; MC145740F; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790202-MT8885AN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Family Name: MT8885 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): M-8888-01SM; CM8880SI; ML7005MB; MC145740F; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8885AN1 - 790202-MT8885AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8885AN1
790202-MT8885AN1
Interface - Interface - Telecom - MT8885AN1 790202-MT8885AN1
Manufacturer: Microsemi Corporation Win Source Part Number: 790202-MT8885AN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Family Name: MT8885 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): M-8888-01SM; CM8880SI; ML7005MB; MC145740F; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790202-MT8885AN1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Transceiver
Family Name: MT8885
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): M-8888-01SM; CM8880SI; ML7005MB; MC145740F;
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790202-MT8885AN1
Product Name Interface - Interface - Telecom - MT8885AN1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - BTS70401EPZXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details