Microsemi Corp. Interface - Interface - Telecom - MT8885AE1 MT8885AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080962-MT8885AE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 240
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080962-MT8885AE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8885AE1 - 1080962-MT8885AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8885AE1
1080962-MT8885AE1
Interface - Interface - Telecom - MT8885AE1 1080962-MT8885AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080962-MT8885AE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 240

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080962-MT8885AE1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Purpose: DTMF Transceiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 240

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1080962-MT8885AE1
Product Name Interface - Interface - Telecom - MT8885AE1
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details