Microsemi Corp. Interface - Interface - Telecom - MT8880CSR1 MT8880CSR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045040-MT8880CSR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045040-MT8880CSR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8880CSR1 - 045040-MT8880CSR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8880CSR1
045040-MT8880CSR1
Interface - Interface - Telecom - MT8880CSR1 045040-MT8880CSR1
Manufacturer: Microsemi Corporation Win Source Part Number: 045040-MT8880CSR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 045040-MT8880CSR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Purpose: DTMF Transceiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - MT8880CSR1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT8880CSR1
Telecom Interface ICs MT8880CSR1
Telecom Interface ICs Pb Free INTEGRATED DTMF TRANSCEIVER

Telecom Interface ICs Pb Free INTEGRATED DTMF TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 045040-MT8880CSR1 MT8880CSR1
Product Name Interface - Interface - Telecom - MT8880CSR1 Telecom Interface ICs
Device Type Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Low-power inverter - 74AUP1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details