Microsemi Corp. Interface - Interface - Telecom - MT8880CE1 MT8880CE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790201-MT8880CE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Family Name: MT8880C Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): CM8880SI; ML7005MB; MC145740F; CM8880-2PI; Introduction Date: July 18, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790201-MT8880CE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Family Name: MT8880C Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): CM8880SI; ML7005MB; MC145740F; CM8880-2PI; Introduction Date: July 18, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8880CE1 - 790201-MT8880CE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8880CE1
790201-MT8880CE1
Interface - Interface - Telecom - MT8880CE1 790201-MT8880CE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790201-MT8880CE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Family Name: MT8880C Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): CM8880SI; ML7005MB; MC145740F; CM8880-2PI; Introduction Date: July 18, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790201-MT8880CE1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Transceiver
Family Name: MT8880C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): CM8880SI; ML7005MB; MC145740F; CM8880-2PI;
Introduction Date: July 18, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790201-MT8880CE1
Product Name Interface - Interface - Telecom - MT8880CE1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1597963 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details
 - BTS54040LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Hex inverter - 74ALVC04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details