Microsemi Corp. Interface - Interface - Telecom - MT8880CE MT8880CE

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208893-MT8880CE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208893-MT8880CE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8880CE - 208893-MT8880CE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8880CE
208893-MT8880CE
Interface - Interface - Telecom - MT8880CE 208893-MT8880CE
Manufacturer: Microsemi Corporation Win Source Part Number: 208893-MT8880CE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 208893-MT8880CE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Purpose: DTMF Transceiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 208893-MT8880CE
Product Name Interface - Interface - Telecom - MT8880CE
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details