Microsemi Corp. Interface - Interface - Telecom - MT8870DSR1 MT8870DSR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 024572-MT8870DSR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 024572-MT8870DSR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8870DSR1 - 024572-MT8870DSR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8870DSR1
024572-MT8870DSR1
Interface - Interface - Telecom - MT8870DSR1 024572-MT8870DSR1
Manufacturer: Microsemi Corporation Win Source Part Number: 024572-MT8870DSR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 024572-MT8870DSR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Purpose: DTMF Receiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 024572-MT8870DSR1
Product Name Interface - Interface - Telecom - MT8870DSR1
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

RM Series GPS Receiver Module - RXM-GPS-RM - Linx Technologies
Specs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1575 MHz
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details