Microsemi Corp. Interface - Interface - Telecom - MT8870DNR1 MT8870DNR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 145271-MT8870DNR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 145271-MT8870DNR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8870DNR1 - 145271-MT8870DNR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8870DNR1
145271-MT8870DNR1
Interface - Interface - Telecom - MT8870DNR1 145271-MT8870DNR1
Manufacturer: Microsemi Corporation Win Source Part Number: 145271-MT8870DNR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 145271-MT8870DNR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Purpose: DTMF Receiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - MT8870DNR1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT8870DNR1
Telecom Interface ICs MT8870DNR1
Telecom Interface ICs Pb Free Integrated DTMF RCVR

Telecom Interface ICs Pb Free Integrated DTMF RCVR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 145271-MT8870DNR1 MT8870DNR1
Product Name Interface - Interface - Telecom - MT8870DNR1 Telecom Interface ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM3120BX-AB-T-2-G - 1014610-ADM3120BX-AB-T-2-G - Win Source Electronics
Specs
Supply Voltage Other; 1.8V~ 3.3V
Package Type BGA; PG-LFBGA-225
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details