Microsemi Corp. Interface - Interface - Telecom - MT8870DN1 MT8870DN1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790200-MT8870DN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Family Name: MT8870D Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CM8870PEI; CM8870CPEI; MT8870DN; MT8870DNR; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790200-MT8870DN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Family Name: MT8870D Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CM8870PEI; CM8870CPEI; MT8870DN; MT8870DNR; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8870DN1 - 790200-MT8870DN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8870DN1
790200-MT8870DN1
Interface - Interface - Telecom - MT8870DN1 790200-MT8870DN1
Manufacturer: Microsemi Corporation Win Source Part Number: 790200-MT8870DN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Family Name: MT8870D Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CM8870PEI; CM8870CPEI; MT8870DN; MT8870DNR; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790200-MT8870DN1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Receiver
Family Name: MT8870D
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): CM8870PEI; CM8870CPEI; MT8870DN; MT8870DNR;
Introduction Date: July 18, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
MT8870DN1
Telecom Interface ICs MT8870DN1
Telecom Interface ICs Pb Free Integrated DTMF RCVR

Telecom Interface ICs Pb Free Integrated DTMF RCVR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 790200-MT8870DN1 MT8870DN1
Product Name Interface - Interface - Telecom - MT8870DN1 Telecom Interface ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580761P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details