Microsemi Corp. Interface - Interface - Telecom - MT8870DE1 MT8870DE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 142803-MT8870DE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 142803-MT8870DE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8870DE1 - 142803-MT8870DE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8870DE1
142803-MT8870DE1
Interface - Interface - Telecom - MT8870DE1 142803-MT8870DE1
Manufacturer: Microsemi Corporation Win Source Part Number: 142803-MT8870DE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 142803-MT8870DE1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Purpose: DTMF Receiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 142803-MT8870DE1
Product Name Interface - Interface - Telecom - MT8870DE1
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - ADM6992KX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers