Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8816AP1 MT8816AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045039-MT8816AP1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC (16.57x16.57) Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Alternative Parts (Cross-Reference): MT8816APR; MT8816AP; MT8816AE; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045039-MT8816AP1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC (16.57x16.57) Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Alternative Parts (Cross-Reference): MT8816APR; MT8816AP; MT8816AE; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8816AP1 - 045039-MT8816AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8816AP1
045039-MT8816AP1
Interface - Interface - Analog Switches - Special Purpose - MT8816AP1 045039-MT8816AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 045039-MT8816AP1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC (16.57x16.57) Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Alternative Parts (Cross-Reference): MT8816APR; MT8816AP; MT8816AE; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 045039-MT8816AP1
Packaging: Tube/Rail
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Family Name: MT8816
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 44-PLCC (16.57x16.57)
Single Supply Voltage (V+): 4.5 V to 13.2 V
Dual Supply Voltage(V±): ±4.5 V
Alternative Parts (Cross-Reference): MT8816APR; MT8816AP; MT8816AE;
Introduction Date: July 18, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 045039-MT8816AP1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8816AP1
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1908218P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type TDFN; TDFN
View Details
Interface Transceiver IC - 879-BCM4329FKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers