Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8816AF1 MT8816AF1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080958-MT8816AF1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Dimension: 44-TQFP Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Alternative Parts (Cross-Reference): MT8816AE1; MT8816AE; MT8816APR1; MT8816AP1; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: Malaysia Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080958-MT8816AF1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Dimension: 44-TQFP Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Alternative Parts (Cross-Reference): MT8816AE1; MT8816AE; MT8816APR1; MT8816AP1; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: Malaysia Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8816AF1 - 1080958-MT8816AF1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8816AF1
1080958-MT8816AF1
Interface - Interface - Analog Switches - Special Purpose - MT8816AF1 1080958-MT8816AF1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080958-MT8816AF1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Dimension: 44-TQFP Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Alternative Parts (Cross-Reference): MT8816AE1; MT8816AE; MT8816APR1; MT8816AP1; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: Malaysia Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080958-MT8816AF1
Packaging: Tube/Rail
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Family Name: MT8816
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 65 Ohm
Dimension: 44-TQFP
Single Supply Voltage (V+): 4.5 V to 13.2 V
Dual Supply Voltage(V±): ±4.5 V
Alternative Parts (Cross-Reference): MT8816AE1; MT8816AE; MT8816APR1; MT8816AP1;
Introduction Date: July 18, 1995
ECCN: EAR99
Country of Origin: Malaysia
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1080958-MT8816AF1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8816AF1
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 879-BCM2070B2KUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details