Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8816AE1 MT8816AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045038-MT8816AE1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045038-MT8816AE1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8816AE1 - 045038-MT8816AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8816AE1
045038-MT8816AE1
Interface - Interface - Analog Switches - Special Purpose - MT8816AE1 045038-MT8816AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 045038-MT8816AE1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045038-MT8816AE1
Packaging: Tube/Rail
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 40-PDIP
Single Supply Voltage (V+): 4.5 V to 13.2 V
Dual Supply Voltage(V±): ±4.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 045038-MT8816AE1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8816AE1
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Inverter - 74AHCT1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details