Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8815AP1 MT8815AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790198-MT8815AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8815 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC On-State Resistance (Maximum): 65 Ohm Dual Voltage Supply: ±4.5 V Alternative Parts (Cross-Reference): MT8815AP; MT8815APR; MT8815AE; MT8815AE1; Introduction Date: July 18, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790198-MT8815AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8815 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC On-State Resistance (Maximum): 65 Ohm Dual Voltage Supply: ±4.5 V Alternative Parts (Cross-Reference): MT8815AP; MT8815APR; MT8815AE; MT8815AE1; Introduction Date: July 18, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8815AP1 - 790198-MT8815AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8815AP1
790198-MT8815AP1
Interface - Interface - Analog Switches - Special Purpose - MT8815AP1 790198-MT8815AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 790198-MT8815AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8815 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC On-State Resistance (Maximum): 65 Ohm Dual Voltage Supply: ±4.5 V Alternative Parts (Cross-Reference): MT8815AP; MT8815APR; MT8815AE; MT8815AE1; Introduction Date: July 18, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790198-MT8815AP1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-LCC
Applications: Telecommunications
Operating Supply Voltage: 4.5 V ~ 13.2 V
-3db Bandwidth: 45MHz
Number of Channels: 1
Family Name: MT8815
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
On-State Resistance (Maximum): 65 Ohm
Dual Voltage Supply: ±4.5 V
Alternative Parts (Cross-Reference): MT8815AP; MT8815APR; MT8815AE; MT8815AE1;
Introduction Date: July 18, 1995
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790198-MT8815AP1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8815AP1
Supply Voltage Other; 4.5 V ~ 13.2 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers