Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8814AE MT8814AE

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208891-MT8814AE Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208891-MT8814AE Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8814AE - 208891-MT8814AE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8814AE
208891-MT8814AE
Interface - Interface - Analog Switches - Special Purpose - MT8814AE 208891-MT8814AE
Manufacturer: Microsemi Corporation Win Source Part Number: 208891-MT8814AE Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 208891-MT8814AE
Packaging: Tube/Rail
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 40-PDIP
Single Supply Voltage (V+): 4.5 V to 13.2 V
Dual Supply Voltage(V±): ±4.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 208891-MT8814AE
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8814AE
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 1730305 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
Interface Transceiver IC - 710-CY7B923-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
SN54ALS04B Hex Inverters - 5962-86843012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
 - 74ABT162245ADL,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details