Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8812APR1 MT8812APR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 141532-MT8812APR1 Packaging: Reel - TR Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC Single Supply Voltage (V+): 4.5 V to 13.2 V Alternative Parts (Cross-Reference): MT8812APR; MT8812AP; MT8812AE; MT8812AE1; Introduction Date: August 11, 1995 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 141532-MT8812APR1 Packaging: Reel - TR Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC Single Supply Voltage (V+): 4.5 V to 13.2 V Alternative Parts (Cross-Reference): MT8812APR; MT8812AP; MT8812AE; MT8812AE1; Introduction Date: August 11, 1995 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8812APR1 - 141532-MT8812APR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8812APR1
141532-MT8812APR1
Interface - Interface - Analog Switches - Special Purpose - MT8812APR1 141532-MT8812APR1
Manufacturer: Microsemi Corporation Win Source Part Number: 141532-MT8812APR1 Packaging: Reel - TR Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC Single Supply Voltage (V+): 4.5 V to 13.2 V Alternative Parts (Cross-Reference): MT8812APR; MT8812AP; MT8812AE; MT8812AE1; Introduction Date: August 11, 1995 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 141532-MT8812APR1
Packaging: Reel - TR
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Family Name: MT8812
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 44-PLCC
Single Supply Voltage (V+): 4.5 V to 13.2 V
Alternative Parts (Cross-Reference): MT8812APR; MT8812AP; MT8812AE; MT8812AE1;
Introduction Date: August 11, 1995
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 141532-MT8812APR1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8812APR1
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Control Communications - CY7C53150-20AXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details