Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8812AP1 MT8812AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790197-MT8812AP1 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8812 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC On-State Resistance (Maximum): 65 Ohm Alternative Parts (Cross-Reference): MT8812AP; MT8812APR; MT8812AE1; MT8812AE; Introduction Date: August 11, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790197-MT8812AP1 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8812 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC On-State Resistance (Maximum): 65 Ohm Alternative Parts (Cross-Reference): MT8812AP; MT8812APR; MT8812AE1; MT8812AE; Introduction Date: August 11, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8812AP1 - 790197-MT8812AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8812AP1
790197-MT8812AP1
Interface - Interface - Analog Switches - Special Purpose - MT8812AP1 790197-MT8812AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 790197-MT8812AP1 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8812 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC On-State Resistance (Maximum): 65 Ohm Alternative Parts (Cross-Reference): MT8812AP; MT8812APR; MT8812AE1; MT8812AE; Introduction Date: August 11, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790197-MT8812AP1
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC
Applications: Telecommunications
Operating Supply Voltage: 4.5 V ~ 13.2 V
-3db Bandwidth: 45MHz
Number of Channels: 1
Family Name: MT8812
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
On-State Resistance (Maximum): 65 Ohm
Alternative Parts (Cross-Reference): MT8812AP; MT8812APR; MT8812AE1; MT8812AE;
Introduction Date: August 11, 1995
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790197-MT8812AP1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8812AP1
Supply Voltage Other; 4.5 V ~ 13.2 V
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1697236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Schmitt trigger buffer
Features RoHS
Package Type SOIC; Soic
View Details
Interface Transceiver IC - 710-CY7B923-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details