Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8812AE MT8812AE

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045037-MT8812AE Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045037-MT8812AE Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8812AE - 045037-MT8812AE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8812AE
045037-MT8812AE
Interface - Interface - Analog Switches - Special Purpose - MT8812AE 045037-MT8812AE
Manufacturer: Microsemi Corporation Win Source Part Number: 045037-MT8812AE Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045037-MT8812AE
Packaging: Tube/Rail
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 40-PDIP
Single Supply Voltage (V+): 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 045037-MT8812AE
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8812AE
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - CDM10V3XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details