Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8809AP1 MT8809AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790196-MT8809AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8809 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) On-State Resistance (Maximum): 65 Ohm Alternative Parts (Cross-Reference): MT8809AP; MT8809APR; MT8809AE1; MT8809AE; Introduction Date: July 18, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790196-MT8809AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8809 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) On-State Resistance (Maximum): 65 Ohm Alternative Parts (Cross-Reference): MT8809AP; MT8809APR; MT8809AE1; MT8809AE; Introduction Date: July 18, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8809AP1 - 790196-MT8809AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8809AP1
790196-MT8809AP1
Interface - Interface - Analog Switches - Special Purpose - MT8809AP1 790196-MT8809AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 790196-MT8809AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8809 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) On-State Resistance (Maximum): 65 Ohm Alternative Parts (Cross-Reference): MT8809AP; MT8809APR; MT8809AE1; MT8809AE; Introduction Date: July 18, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 790196-MT8809AP1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Applications: Telecommunications
Operating Supply Voltage: 4.5 V ~ 13.2 V
-3db Bandwidth: 45MHz
Number of Channels: 1
Family Name: MT8809
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
On-State Resistance (Maximum): 65 Ohm
Alternative Parts (Cross-Reference): MT8809AP; MT8809APR; MT8809AE1; MT8809AE;
Introduction Date: July 18, 1995
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790196-MT8809AP1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8809AP1
Supply Voltage Other; 4.5 V ~ 13.2 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
SMD Interface Transceiver IC - 872-BGM13HBA9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.6V ~ 3.1V
View Details