Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8809AE1 MT8809AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790195-MT8809AE1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8809 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP On-State Resistance (Maximum): 65 Ohm Alternative Parts (Cross-Reference): MT8809AE; MT8809AP; MT8809AP1; MT8809APR1; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790195-MT8809AE1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8809 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP On-State Resistance (Maximum): 65 Ohm Alternative Parts (Cross-Reference): MT8809AE; MT8809AP; MT8809AP1; MT8809APR1; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8809AE1 - 790195-MT8809AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8809AE1
790195-MT8809AE1
Interface - Interface - Analog Switches - Special Purpose - MT8809AE1 790195-MT8809AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790195-MT8809AE1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8809 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP On-State Resistance (Maximum): 65 Ohm Alternative Parts (Cross-Reference): MT8809AE; MT8809AP; MT8809AP1; MT8809APR1; Introduction Date: July 18, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790195-MT8809AE1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Applications: Telecommunications
Operating Supply Voltage: 4.5 V ~ 13.2 V
-3db Bandwidth: 45MHz
Number of Channels: 1
Family Name: MT8809
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
On-State Resistance (Maximum): 65 Ohm
Alternative Parts (Cross-Reference): MT8809AE; MT8809AP; MT8809AP1; MT8809APR1;
Introduction Date: July 18, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790195-MT8809AE1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8809AE1
Supply Voltage Other; 4.5 V ~ 13.2 V
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-BGT24LTR11N16E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details