Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8808AP1 MT8808AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790194-MT8808AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8808 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) On-State Resistance (Maximum): 65 Ohm Dual Voltage Supply: ±4.5 V Alternative Parts (Cross-Reference): MT8808AP; MT8808APR; MT8808AE; MT8808AE1; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790194-MT8808AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8808 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) On-State Resistance (Maximum): 65 Ohm Dual Voltage Supply: ±4.5 V Alternative Parts (Cross-Reference): MT8808AP; MT8808APR; MT8808AE; MT8808AE1; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8808AP1 - 790194-MT8808AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8808AP1
790194-MT8808AP1
Interface - Interface - Analog Switches - Special Purpose - MT8808AP1 790194-MT8808AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 790194-MT8808AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Applications: Telecommunications Operating Supply Voltage: 4.5 V ~ 13.2 V -3db Bandwidth: 45MHz Number of Channels: 1 Family Name: MT8808 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) On-State Resistance (Maximum): 65 Ohm Dual Voltage Supply: ±4.5 V Alternative Parts (Cross-Reference): MT8808AP; MT8808APR; MT8808AE; MT8808AE1; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790194-MT8808AP1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Applications: Telecommunications
Operating Supply Voltage: 4.5 V ~ 13.2 V
-3db Bandwidth: 45MHz
Number of Channels: 1
Family Name: MT8808
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
On-State Resistance (Maximum): 65 Ohm
Dual Voltage Supply: ±4.5 V
Alternative Parts (Cross-Reference): MT8808AP; MT8808APR; MT8808AE; MT8808AE1;
Introduction Date: July 19, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790194-MT8808AP1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8808AP1
Supply Voltage Other; 4.5 V ~ 13.2 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 5962-8962902LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details