Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8806APR1 MT8806APR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 123362-MT8806APR1 Packaging: Reel - TR Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 28-PLCC Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 123362-MT8806APR1 Packaging: Reel - TR Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 28-PLCC Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8806APR1 - 123362-MT8806APR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8806APR1
123362-MT8806APR1
Interface - Interface - Analog Switches - Special Purpose - MT8806APR1 123362-MT8806APR1
Manufacturer: Microsemi Corporation Win Source Part Number: 123362-MT8806APR1 Packaging: Reel - TR Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 28-PLCC Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 123362-MT8806APR1
Packaging: Reel - TR
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 28-PLCC
Single Supply Voltage (V+): 4.5 V to 13.2 V
Dual Supply Voltage(V±): ±4.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 123362-MT8806APR1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8806APR1
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1690659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Controllers - CG7866AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers