Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT8806AP1 MT8806AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080951-MT8806AP1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 28-PLCC Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080951-MT8806AP1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 28-PLCC Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8806AP1 - 1080951-MT8806AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8806AP1
1080951-MT8806AP1
Interface - Interface - Analog Switches - Special Purpose - MT8806AP1 1080951-MT8806AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080951-MT8806AP1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 28-PLCC Single Supply Voltage (V+): 4.5 V to 13.2 V Dual Supply Voltage(V±): ±4.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080951-MT8806AP1
Packaging: Tube/Rail
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 28-PLCC
Single Supply Voltage (V+): 4.5 V to 13.2 V
Dual Supply Voltage(V±): ±4.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1080951-MT8806AP1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8806AP1
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906215 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
RF Front End (LNA + PA) - BGM781N11E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-WFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers
SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GV,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers