Microsemi Corp. Interface - Interface - Telecom - MT3371BNR1 MT3371BNR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790014-MT3371BNR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Interface: Parallel Family Name: MT3371B Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CM8870PEI; CM8870CPEI; MT3371BNR; MT3371BN; Introduction Date: August 30, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790014-MT3371BNR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Interface: Parallel Family Name: MT3371B Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CM8870PEI; CM8870CPEI; MT3371BNR; MT3371BN; Introduction Date: August 30, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT3371BNR1 - 790014-MT3371BNR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT3371BNR1
790014-MT3371BNR1
Interface - Interface - Telecom - MT3371BNR1 790014-MT3371BNR1
Manufacturer: Microsemi Corporation Win Source Part Number: 790014-MT3371BNR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Interface: Parallel Family Name: MT3371B Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CM8870PEI; CM8870CPEI; MT3371BNR; MT3371BN; Introduction Date: August 30, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790014-MT3371BNR1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Receiver
Interface: Parallel
Family Name: MT3371B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): CM8870PEI; CM8870CPEI; MT3371BNR; MT3371BN;
Introduction Date: August 30, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790014-MT3371BNR1
Product Name Interface - Interface - Telecom - MT3371BNR1
Device Type Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Interface Transceiver IC - 879-BCM43362SKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Quad buffer/line driver; 3-state - 74AHC126BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers