Microsemi Corp. Interface - Interface - Telecom - MT3370BS1 MT3370BS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790013-MT3370BS1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Interface: Parallel Part Status: Obsolete(EOL) Family Name: MT3370B Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): CM8870SI; BU8874F-E2; BU8874F; CM8870CSI; Introduction Date: August 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790013-MT3370BS1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Interface: Parallel Part Status: Obsolete(EOL) Family Name: MT3370B Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): CM8870SI; BU8874F-E2; BU8874F; CM8870CSI; Introduction Date: August 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT3370BS1 - 790013-MT3370BS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT3370BS1
790013-MT3370BS1
Interface - Interface - Telecom - MT3370BS1 790013-MT3370BS1
Manufacturer: Microsemi Corporation Win Source Part Number: 790013-MT3370BS1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Interface: Parallel Part Status: Obsolete(EOL) Family Name: MT3370B Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): CM8870SI; BU8874F-E2; BU8874F; CM8870CSI; Introduction Date: August 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790013-MT3370BS1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Receiver
Interface: Parallel
Part Status: Obsolete(EOL)
Family Name: MT3370B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): CM8870SI; BU8874F-E2; BU8874F; CM8870CSI;
Introduction Date: August 30, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790013-MT3370BS1
Product Name Interface - Interface - Telecom - MT3370BS1
Device Type Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897612 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Controllers - ADM6996LCX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details