IC RECEIVER DTMF 50DB 8DIP Product overview: MT3271BE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT3271BE can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 087661-MT3271BE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Purpose: DTMF Receiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 702-MT3271BE | 087661-MT3271BE |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - MT3271BE |
| Device Type | Transceiver | Receiver |