Microsemi Corp. Interface - Interface - Telecom - MT3270BE MT3270BE

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045029-MT3270BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045029-MT3270BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT3270BE - 045029-MT3270BE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT3270BE
045029-MT3270BE
Interface - Interface - Telecom - MT3270BE 045029-MT3270BE
Manufacturer: Microsemi Corporation Win Source Part Number: 045029-MT3270BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045029-MT3270BE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Purpose: DTMF Receiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT3270BE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT3270BE
Interface Transceiver IC 702-MT3270BE
IC RECEIVER DTMF 50DB 8DIP Product overview: MT3270BE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT3270BE can be used for catalog matching and distributor lookup.

IC RECEIVER DTMF 50DB 8DIP Product overview: MT3270BE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT3270BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 045029-MT3270BE 702-MT3270BE
Product Name Interface - Interface - Telecom - MT3270BE Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Switch ICs - 2060254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details