Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT093APR1 MT093APR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144762-MT093APR1 Packaging: Reel - TR Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC Single Supply Voltage (V+): 4.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144762-MT093APR1 Packaging: Reel - TR Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC Single Supply Voltage (V+): 4.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT093APR1 - 144762-MT093APR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT093APR1
144762-MT093APR1
Interface - Interface - Analog Switches - Special Purpose - MT093APR1 144762-MT093APR1
Manufacturer: Microsemi Corporation Win Source Part Number: 144762-MT093APR1 Packaging: Reel - TR Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC Single Supply Voltage (V+): 4.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 144762-MT093APR1
Packaging: Reel - TR
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 44-PLCC
Single Supply Voltage (V+): 4.5 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 144762-MT093APR1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT093APR1
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 753-ADM8668TX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details