Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT093AP1 MT093AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080471-MT093AP1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC Single Supply Voltage (V+): 4.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080471-MT093AP1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC Single Supply Voltage (V+): 4.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT093AP1 - 1080471-MT093AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT093AP1
1080471-MT093AP1
Interface - Interface - Analog Switches - Special Purpose - MT093AP1 1080471-MT093AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080471-MT093AP1 Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC Single Supply Voltage (V+): 4.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080471-MT093AP1
Packaging: Tube/Rail
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 44-PLCC
Single Supply Voltage (V+): 4.5 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1080471-MT093AP1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT093AP1
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1414-6B
View Details
Power Switch ICs - 2500569P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-8
Pins 8 #
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Line Interface ICs - 8139241 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer & Line Driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details