Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - MT093AE MT093AE

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208856-MT093AE Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208856-MT093AE Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT093AE - 208856-MT093AE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT093AE
208856-MT093AE
Interface - Interface - Analog Switches - Special Purpose - MT093AE 208856-MT093AE
Manufacturer: Microsemi Corporation Win Source Part Number: 208856-MT093AE Packaging: Tube/Rail Applications: Telecommunications -3db Bandwidth: 45MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 65 Ohm Case / Package: 40-PDIP Single Supply Voltage (V+): 4.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 208856-MT093AE
Packaging: Tube/Rail
Applications: Telecommunications
-3db Bandwidth: 45MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 40-PDIP
Single Supply Voltage (V+): 4.5 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 208856-MT093AE
Product Name Interface - Interface - Analog Switches - Special Purpose - MT093AE
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers