Microsemi Corp. SCRs - Single - Modules - MSTC110-16 MSTC110-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789864-MSTC110-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 130°C (TJ) Package: Module Mounting: Screw Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz Part Status: Obsolete(EOL) Family Name: MSTC110-16 Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 110A Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789864-MSTC110-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 130°C (TJ) Package: Module Mounting: Screw Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz Part Status: Obsolete(EOL) Family Name: MSTC110-16 Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 110A Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSTC110-16 - 789864-MSTC110-16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSTC110-16
789864-MSTC110-16
SCRs - Single - Modules - MSTC110-16 789864-MSTC110-16
Manufacturer: Microsemi Corporation Win Source Part Number: 789864-MSTC110-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 130°C (TJ) Package: Module Mounting: Screw Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz Part Status: Obsolete(EOL) Family Name: MSTC110-16 Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 110A Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 789864-MSTC110-16
Packaging: Bulk
Operating Temperature Range: -40°C ~ 130°C (TJ)
Package: Module
Mounting: Screw Mount
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz
Part Status: Obsolete(EOL)
Family Name: MSTC110-16
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 250mA
Current - On State (It (AV)) (Maximum): 110A
Introduction Date: October 19, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 789864-MSTC110-16
Product Name SCRs - Single - Modules - MSTC110-16
Tj -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC201 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - M100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details