Manufacturer: Microsemi Corporation
Win Source Part Number: 1227007-MS2211
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
RF TRANS NPN 48V 1.215GHZ M222
RF TRANS NPN 48V 1.215GHZ M222
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1227007-MS2211 | MS2211 | MS2211 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MS2211 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | SOT3 | M222 | |
| Packing Method | Bulk; Bulk | ||
| VCEO | 48 volts | 48 volts | |
| Output Power | 25 watts | 25 watts | |
| Polarity | NPN; NPN |