Microsemi Corp. Attenuators MMS005AA

Description
RF Attenuators 17dB 0 Hz ~ 40 GHz 50 Ohms Die
Datasheet
Description
RF Attenuators 17dB 0 Hz ~ 40 GHz 50 Ohms Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MMS005AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MMS005AA
Attenuators MMS005AA
RF Attenuators 17dB 0 Hz ~ 40 GHz 50 Ohms Die

RF Attenuators 17dB 0 Hz ~ 40 GHz 50 Ohms Die

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
MMS005AA
RF and Wireless - Attenuators MMS005AA
RF ATTENUATOR 17DB 50OHM

RF ATTENUATOR 17DB 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number MMS005AA MMS005AA
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-2000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 1 GHz
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
6 suppliers
Attenuators - 3157-LAT-6+CT-ND - DigiKey
Specs
Attenuation 6 dB
Package Type TO-253-4, TO-253AA
View Details