MICROSEMI CORP.
MMA001AA -- RF AND WIRELESS - RF AMPLIFIERS
Microsemi Corp.
RF and Wireless - RF Amplifiers
MMA001AA
Description
IC RF AMP 0HZ-22GHZ
Description
IC RF AMP 0HZ-22GHZ
Suppliers
RF and Wireless - RF Amplifiers
MMA001AA
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
MMA001AA |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
0.0 to 22000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Mobile / Wireless Systems; GSM, EDGE
Frequency Range
1800 to 2000 MHz
View Details
2 suppliers
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
10 to 6000 MHz
Minimum Gain
11 dB
View Details
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
16 dB
View Details