IC SOC CORTEX-M3 166MHZ 1152BGA
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 100K Logic Modules 166MHz 1152-FCBGA (35x35)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S100TS-1FC1152I | M2S100TS-1FC1152I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; ARM® Cortex®-M3 |
| Clock Frequency | 166 MHz | 166 MHz |
| RAM Size | 0.0640 MB | 0.0640 MB |