Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL090T-1FGG484M M2GL090T-1FGG484M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813395-M2GL090T-1FGG 484M Packaging: Tray Mounting Style: SMD Number of I/O: 267 Number of Logic Elements/Cells: 86184 Total RAM Bits: 2648064 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813395-M2GL090T-1FGG 484M Packaging: Tray Mounting Style: SMD Number of I/O: 267 Number of Logic Elements/Cells: 86184 Total RAM Bits: 2648064 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL090T-1FGG484M - 813395-M2GL090T-1FGG484M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL090T-1FGG484M
813395-M2GL090T-1FGG484M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL090T-1FGG484M 813395-M2GL090T-1FGG484M
Manufacturer: Microsemi Corporation Win Source Part Number: 813395-M2GL090T-1FGG 484M Packaging: Tray Mounting Style: SMD Number of I/O: 267 Number of Logic Elements/Cells: 86184 Total RAM Bits: 2648064 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V

Manufacturer: Microsemi Corporation
Win Source Part Number: 813395-M2GL090T-1FGG484M
Packaging: Tray
Mounting Style: SMD
Number of I/O: 267
Number of Logic Elements/Cells: 86184
Total RAM Bits: 2648064
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 484-BGA
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 2.625V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M2GL090T-1FGG484M
FPGA - Field Programmable Gate Array M2GL090T-1FGG484M
FPGA - Field Programmable Gate Array M2GL090T-1FGG484M

FPGA - Field Programmable Gate Array M2GL090T-1FGG484M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813395-M2GL090T-1FGG484M M2GL090T-1FGG484M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL090T-1FGG484M FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 86184
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details