Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050-FGG484I M2GL050-FGG484I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809609-M2GL050-FGG48 4I Packaging: Tray Mounting Style: SMD Number of I/O: 267 Number of Logic Elements/Cells: 56340 Total RAM Bits: 1869824 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809609-M2GL050-FGG48 4I Packaging: Tray Mounting Style: SMD Number of I/O: 267 Number of Logic Elements/Cells: 56340 Total RAM Bits: 1869824 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050-FGG484I - 809609-M2GL050-FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050-FGG484I
809609-M2GL050-FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050-FGG484I 809609-M2GL050-FGG484I
Manufacturer: Microsemi Corporation Win Source Part Number: 809609-M2GL050-FGG48 4I Packaging: Tray Mounting Style: SMD Number of I/O: 267 Number of Logic Elements/Cells: 56340 Total RAM Bits: 1869824 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V

Manufacturer: Microsemi Corporation
Win Source Part Number: 809609-M2GL050-FGG484I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 267
Number of Logic Elements/Cells: 56340
Total RAM Bits: 1869824
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-BGA
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 2.625V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M2GL050-FGG484I
FPGA - Field Programmable Gate Array M2GL050-FGG484I
FPGA - Field Programmable Gate Array M2GL050-FGG484I

FPGA - Field Programmable Gate Array M2GL050-FGG484I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 809609-M2GL050-FGG484I M2GL050-FGG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050-FGG484I FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 56340
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X - 918166-EP20K200RC208-1X - Win Source Electronics
Specs
Package Type QFP; Other; 208-RQFP (28x28)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details