Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL010-1FGG484I M2GL010-1FGG484I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814196-M2GL010-1FGG4 84I Packaging: Tray Mounting Style: SMD Number of I/O: 233 Number of Logic Elements/Cells: 12084 Total RAM Bits: 933888 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V Part Number Series: M2GL010
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814196-M2GL010-1FGG4 84I Packaging: Tray Mounting Style: SMD Number of I/O: 233 Number of Logic Elements/Cells: 12084 Total RAM Bits: 933888 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V Part Number Series: M2GL010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL010-1FGG484I - 814196-M2GL010-1FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL010-1FGG484I
814196-M2GL010-1FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL010-1FGG484I 814196-M2GL010-1FGG484I
Manufacturer: Microsemi Corporation Win Source Part Number: 814196-M2GL010-1FGG4 84I Packaging: Tray Mounting Style: SMD Number of I/O: 233 Number of Logic Elements/Cells: 12084 Total RAM Bits: 933888 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V Part Number Series: M2GL010

Manufacturer: Microsemi Corporation
Win Source Part Number: 814196-M2GL010-1FGG484I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 233
Number of Logic Elements/Cells: 12084
Total RAM Bits: 933888
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-BGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 2.625V
Part Number Series: M2GL010

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M2GL010-1FGG484I
FPGA - Field Programmable Gate Array M2GL010-1FGG484I
FPGA - Field Programmable Gate Array M2GL010-1FGG484I

FPGA - Field Programmable Gate Array M2GL010-1FGG484I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 814196-M2GL010-1FGG484I M2GL010-1FGG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL010-1FGG484I FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 12084
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-2 - 870590-EPF10K100BFC256-2 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details