FPGA Fusion® Family 250K Gates 1470.59MHz 130nm Technology 1.5V 208-Pin PQFP Product overview: M1AFS250-2PQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1470.59MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1470.59MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1AFS250-2PQ208 can be used for catalog matching and distributor lookup.
IC FPGA 93 I/O 208QFP
FPGA - Field Programmable Gate Array 250K System Gates
Fusion® Field Programmable Gate Array (FPGA) IC 93 36864 208-BFQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-M1AFS250-2PQ208 | M1AFS250-2PQ208 | M1AFS250-2PQ208 | M1AFS250-2PQ208 |
| Product Name | 1470.59MHz 1.5V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | ||
| Registers | 6144 | |||
| Package Type | Other; PQFP | QFP; PQFP | QFP; Other; 208-BFQFP | |
| Internal Frequency | 1471 MHz |