Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-1FGG144 M1A3P1000-1FGG144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766709-M1A3P1000-1FG G144 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 97 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: M1A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FPBGA (13x13) Alternative Parts (Cross-Reference): EP20K30EFC144-2N; EP20K60EFC144-1N; EP20K30EFC144-1XN; Introduction Date: August 01, 2007 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766709-M1A3P1000-1FG G144 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 97 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: M1A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FPBGA (13x13) Alternative Parts (Cross-Reference): EP20K30EFC144-2N; EP20K60EFC144-1N; EP20K30EFC144-1XN; Introduction Date: August 01, 2007 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-1FGG144 - 766709-M1A3P1000-1FGG144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-1FGG144
766709-M1A3P1000-1FGG144
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-1FGG144 766709-M1A3P1000-1FGG144
Manufacturer: Microsemi Corporation Win Source Part Number: 766709-M1A3P1000-1FG G144 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 97 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: M1A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FPBGA (13x13) Alternative Parts (Cross-Reference): EP20K30EFC144-2N; EP20K60EFC144-1N; EP20K30EFC144-1XN; Introduction Date: August 01, 2007 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766709-M1A3P1000-1FGG144
Series: ProASIC3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 97
Total RAM Bits: 147456
Number of Gates: 1000000
Family Name: M1A3P1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FPBGA (13x13)
Alternative Parts (Cross-Reference): EP20K30EFC144-2N; EP20K60EFC144-1N; EP20K30EFC144-1XN;
Introduction Date: August 01, 2007
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M1A3P1000-1FGG144
FPGA - Field Programmable Gate Array M1A3P1000-1FGG144
FPGA - Field Programmable Gate Array M1A3P1000-1FGG144

FPGA - Field Programmable Gate Array M1A3P1000-1FGG144

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766709-M1A3P1000-1FGG144 M1A3P1000-1FGG144
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-1FGG144 FPGA - Field Programmable Gate Array
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details