Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - LX8587-00CDD LX8587-00CDD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206921-LX8587-00CDD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.1V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 2.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263, Power Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA PSRR: 83dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206921-LX8587-00CDD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.1V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 2.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263, Power Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA PSRR: 83dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LX8587-00CDD - 206921-LX8587-00CDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8587-00CDD
206921-LX8587-00CDD
PMIC - PMIC - Voltage Regulators - Linear - LX8587-00CDD 206921-LX8587-00CDD
Manufacturer: Microsemi Corporation Win Source Part Number: 206921-LX8587-00CDD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.1V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 2.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263, Power Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA PSRR: 83dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Microsemi Corporation
Win Source Part Number: 206921-LX8587-00CDD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 2.5 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263, Power
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 10mA
PSRR: 83dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-LX8587-00CDD
3A Voltage Regulator IC 776-LX8587-00CDD
IC REG LIN POS ADJ 3A TO263 PWR Product overview: LX8587-00CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587-00CDD can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 3A TO263 PWR Product overview: LX8587-00CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587-00CDD can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8587-00CDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8587-00CDD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8587-00CDD
IC REG LIN POS ADJ 3A TO263 PWR

IC REG LIN POS ADJ 3A TO263 PWR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 206921-LX8587-00CDD 776-LX8587-00CDD LX8587-00CDD
Product Name PMIC - PMIC - Voltage Regulators - Linear - LX8587-00CDD 3A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-263; Other; TO-263, Power Other; TO-263-4 TO-263
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25713RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details