The LX8384B-00CDD is a 5A low dropout positive regulator in a plastic TO-263 (D-Pak) package, designed for adjustable voltage output with a reference voltage tolerance of 1.0% maximum at room temperature and 1.0% maximum over line, load, and temperature. It guarantees a maximum dropout voltage of 1.3V at 5A output current and meets the Pentium® Processor VRE specification. Operating junction temperature ranges from 0°C to 125°C. Thermal resistance from junction to ambient is 60°C/W and junction to tab is 2.7°C/W. The device requires a minimum 10µF input capacitor and 15µF output capacitor for stability. Input voltage range is up to 10V. Output current is limited to 5A under typical conditions.
IC REG CONV 1OUT ADJ 5A TO263 Product overview: LX8384B-00CDD from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384B-00CDD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-LX8384B-00CDD |
| Product Name | 5A Power Management IC |
| Output Voltage Type | Adjustable / Variable |