MICROSEMI CORP.
LX7302CLQ -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
Microsemi Corp.
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LX7302CLQ
Description
IC REG CTRLR BUCK 20QFN
Description
IC REG CTRLR BUCK 20QFN
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LX7302CLQ
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LX7302CLQ |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 4.5V ~ 5.5V
View Details
2 suppliers