Microsemi Corp. Interface Transceiver IC LX7203-22ISM

Description
IC USB LINE TERM EMI/ESD SC70-6 Product overview: LX7203-22ISM from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-LX7203-22ISM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC USB LINE TERM EMI/ESD SC70-6 Product overview: LX7203-22ISM from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-LX7203-22ISM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
683-LX7203-22ISM
Interface Transceiver IC 683-LX7203-22ISM
IC USB LINE TERM EMI/ESD SC70-6 Product overview: LX7203-22ISM from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-LX7203-22ISM can be used for catalog matching and distributor lookup.

IC USB LINE TERM EMI/ESD SC70-6 Product overview: LX7203-22ISM from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-LX7203-22ISM can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Terminators - LX7203-22ISM - 206912-LX7203-22ISM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LX7203-22ISM
206912-LX7203-22ISM
Interface - Interface - Signal Terminators - LX7203-22ISM 206912-LX7203-22ISM
Manufacturer: Microsemi Corporation Win Source Part Number: 206912-LX7203-22ISM Packaging: Bulk Type: USB Mounting: SMD (SMT) Number of Terminations: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 206912-LX7203-22ISM
Packaging: Bulk
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 5.25V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs

Buy Now Datasheet
Signal Terminators - LX7203-22ISM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
LX7203-22ISM
Signal Terminators LX7203-22ISM
USB Terminator 2 Terminations SC-70-6

USB Terminator 2 Terminations SC-70-6

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
LX7203-22ISM
Integrated Circuits (ICs) - Interface - Signal Terminators LX7203-22ISM
IC USB LINE TERM EMI/ESD SC70-6

IC USB LINE TERM EMI/ESD SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 683-LX7203-22ISM 206912-LX7203-22ISM LX7203-22ISM LX7203-22ISM
Product Name Interface Transceiver IC Interface - Interface - Signal Terminators - LX7203-22ISM Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Device Type Transceiver Terminators Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Display Drivers - 296-DLPC3420ZVB-ND - DigiKey
Specs
Technology SPI; I2C
Supply Voltage Other; 1.045V ~ 1.155V, 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers