Microsemi Corp. Interface - Interface - Signal Terminators - LX7202-22ISF LX7202-22ISF

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064615-LX7202-22ISF Packaging: Tube/Rail Type: USB Mounting: SMD (SMT) Number of Terminations: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064615-LX7202-22ISF Packaging: Tube/Rail Type: USB Mounting: SMD (SMT) Number of Terminations: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LX7202-22ISF - 1064615-LX7202-22ISF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LX7202-22ISF
1064615-LX7202-22ISF
Interface - Interface - Signal Terminators - LX7202-22ISF 1064615-LX7202-22ISF
Manufacturer: Microsemi Corporation Win Source Part Number: 1064615-LX7202-22ISF Packaging: Tube/Rail Type: USB Mounting: SMD (SMT) Number of Terminations: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064615-LX7202-22ISF
Packaging: Tube/Rail
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5.25V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Signal Terminators - LX7202-22ISF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
LX7202-22ISF
Signal Terminators LX7202-22ISF
USB Terminator 2 Terminations SOT-23-6

USB Terminator 2 Terminations SOT-23-6

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
LX7202-22ISF
Integrated Circuits (ICs) - Interface - Signal Terminators LX7202-22ISF
IC USB LINE TERM EMI/ESD SOT23-6

IC USB LINE TERM EMI/ESD SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1064615-LX7202-22ISF LX7202-22ISF LX7202-22ISF
Product Name Interface - Interface - Signal Terminators - LX7202-22ISF Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Supply Voltage Other; 5.25V Other; 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4550SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details