Microsemi Corp. Interface - Interface - Signal Terminators - LX7202-15ISF LX7202-15ISF

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064614-LX7202-15ISF Packaging: Tube/Rail Type: USB Mounting: SMD (SMT) Number of Terminations: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064614-LX7202-15ISF Packaging: Tube/Rail Type: USB Mounting: SMD (SMT) Number of Terminations: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LX7202-15ISF - 1064614-LX7202-15ISF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LX7202-15ISF
1064614-LX7202-15ISF
Interface - Interface - Signal Terminators - LX7202-15ISF 1064614-LX7202-15ISF
Manufacturer: Microsemi Corporation Win Source Part Number: 1064614-LX7202-15ISF Packaging: Tube/Rail Type: USB Mounting: SMD (SMT) Number of Terminations: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5.25V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064614-LX7202-15ISF
Packaging: Tube/Rail
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5.25V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
LX7202-15ISF
Integrated Circuits (ICs) - Interface - Signal Terminators LX7202-15ISF
IC USB LINE TERM EMI/ESD SOT23-6

IC USB LINE TERM EMI/ESD SOT23-6

Supplier's Site
Signal Terminators - LX7202-15ISF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
LX7202-15ISF
Signal Terminators LX7202-15ISF
USB Terminator 2 Terminations SOT-23-6

USB Terminator 2 Terminations SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1064614-LX7202-15ISF LX7202-15ISF LX7202-15ISF
Product Name Interface - Interface - Signal Terminators - LX7202-15ISF Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Supply Voltage Other; 5.25V Other Other; 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details